Bourns, Inc. Chassis Mount Resistors RSN-400-100B

Description
250 µOhms ±0.1% 40W Metal Element Chassis Mount Resistor
Request a Quote Datasheet
Description
250 µOhms ±0.1% 40W Metal Element Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 118-RSN-400-100B-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
118-RSN-400-100B-ND
Chassis Mount Resistors 118-RSN-400-100B-ND
250 µOhms ±0.1% 40W Metal Element Chassis Mount Resistor

250 µOhms ±0.1% 40W Metal Element Chassis Mount Resistor

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 118-RSN-400-100B-ND
Product Name Chassis Mount Resistors
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging Rect. Case
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details