RES CHAS MNT 0.005 OHM 0.1% 1/2W
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 118-RSN-10-50-ND |
| Product Name | Chassis Mount Resistors |
| Configuration | Single Resistor |
| Category / Application | Current Sensing; General Use |
| Technology / Construction | MetalAlloy |
| Mounting / Packaging | Rect. Case |
| Resistance Range | 0.0050 ohms |