Bourns, Inc. Chassis Mount Resistors RSN-1-100B

Description
100 mOhms ±0.1% Metal Element Chassis Mount Resistor
Request a Quote Datasheet
Description
100 mOhms ±0.1% Metal Element Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 118-RSN-1-100B-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
118-RSN-1-100B-ND
Chassis Mount Resistors 118-RSN-1-100B-ND
100 mOhms ±0.1% Metal Element Chassis Mount Resistor

100 mOhms ±0.1% Metal Element Chassis Mount Resistor

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 118-RSN-1-100B-ND
Product Name Chassis Mount Resistors
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging Rect. Case
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details