Bourns, Inc. Chassis Mount Resistors RSA-30-100-NB

Description
3.333 mOhms ±0.25% Metal Element Chassis Mount Resistor
Request a Quote Datasheet
Description
3.333 mOhms ±0.25% Metal Element Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 118-RSA-30-100-NB-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
118-RSA-30-100-NB-ND
Chassis Mount Resistors 118-RSA-30-100-NB-ND
3.333 mOhms ±0.25% Metal Element Chassis Mount Resistor

3.333 mOhms ±0.25% Metal Element Chassis Mount Resistor

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 118-RSA-30-100-NB-ND
Product Name Chassis Mount Resistors
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging Rect. Case
Resistance Range 0.0033 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details