Bourns, Inc. 15UH 1.7A 56 MOHM Inductor and Choke RLH0912-150KL

Description
FIXED IND 15UH 1.7A 56 MOHM TH Product overview: RLH0912-150KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UH, 1.7A, 56 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15UH, 1.7A, 56 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLH0912-150KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 15UH 1.7A 56 MOHM TH Product overview: RLH0912-150KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UH, 1.7A, 56 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15UH, 1.7A, 56 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLH0912-150KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15UH 1.7A 56 MOHM Inductor and Choke - 71-RLH0912-150KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15UH 1.7A 56 MOHM Inductor and Choke
71-RLH0912-150KL
15UH 1.7A 56 MOHM Inductor and Choke 71-RLH0912-150KL
FIXED IND 15UH 1.7A 56 MOHM TH Product overview: RLH0912-150KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UH, 1.7A, 56 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15UH, 1.7A, 56 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLH0912-150KL can be used for catalog matching and distributor lookup.

FIXED IND 15UH 1.7A 56 MOHM TH Product overview: RLH0912-150KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UH, 1.7A, 56 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15UH, 1.7A, 56 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLH0912-150KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-RLH0912-150KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-RLH0912-150KLTR-ND
Fixed Inductors 118-RLH0912-150KLTR-ND
15µH Unshielded Wirewound Inductor 1.7A 56mOhm Max Radial, Vertical Cylinder

15µH Unshielded Wirewound Inductor 1.7A 56mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Fixed Inductors - 118-RLH0912-150KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-RLH0912-150KLCT-ND
Fixed Inductors 118-RLH0912-150KLCT-ND
15µH Unshielded Wirewound Inductor 1.7A 56mOhm Max Radial, Vertical Cylinder

15µH Unshielded Wirewound Inductor 1.7A 56mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-RLH0912-150KL 118-RLH0912-150KLTR-ND
Product Name 15UH 1.7A 56 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 15 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
CMT8100 Series Common Mode Inductors - CMT-8107 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 2000 to ? microH
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-J332SAL4TCT-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details