Bourns, Inc. 1MH 200MA 4.3 OHM Inductor and Choke RLH0912-102KL

Description
FIXED IND 1MH 200MA 4.3 OHM TH Product overview: RLH0912-102KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MH, 200MA, 4.3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1MH, 200MA, 4.3 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLH0912-102KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1MH 200MA 4.3 OHM TH Product overview: RLH0912-102KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MH, 200MA, 4.3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1MH, 200MA, 4.3 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLH0912-102KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1MH 200MA 4.3 OHM Inductor and Choke - 71-RLH0912-102KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MH 200MA 4.3 OHM Inductor and Choke
71-RLH0912-102KL
1MH 200MA 4.3 OHM Inductor and Choke 71-RLH0912-102KL
FIXED IND 1MH 200MA 4.3 OHM TH Product overview: RLH0912-102KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MH, 200MA, 4.3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1MH, 200MA, 4.3 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLH0912-102KL can be used for catalog matching and distributor lookup.

FIXED IND 1MH 200MA 4.3 OHM TH Product overview: RLH0912-102KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MH, 200MA, 4.3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1MH, 200MA, 4.3 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLH0912-102KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-RLH0912-102KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-RLH0912-102KLTR-ND
Fixed Inductors 118-RLH0912-102KLTR-ND
1mH Unshielded Wirewound Inductor 200mA 4.3Ohm Max Radial, Vertical Cylinder

1mH Unshielded Wirewound Inductor 200mA 4.3Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Fixed Inductors - 118-RLH0912-102KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-RLH0912-102KLCT-ND
Fixed Inductors 118-RLH0912-102KLCT-ND
FIXED IND 1MH 200MA 4.3 OHM TH

FIXED IND 1MH 200MA 4.3 OHM TH

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-RLH0912-102KL 118-RLH0912-102KLTR-ND
Product Name 1MH 200MA 4.3 OHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 1000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT106-4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 116 to ? microH
Rated DC Current 6800 milliamps
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2685JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details