Bourns, Inc. 820UH 560MA 1.8 OHM Inductor and Choke RLB9012-821KL

Description
FIXED IND 820UH 560MA 1.8 OHM TH Product overview: RLB9012-821KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820UH, 560MA, 1.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 820UH, 560MA, 1.8 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB9012-821KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 820UH 560MA 1.8 OHM TH Product overview: RLB9012-821KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820UH, 560MA, 1.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 820UH, 560MA, 1.8 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB9012-821KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
820UH 560MA 1.8 OHM Inductor and Choke - 71-RLB9012-821KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
820UH 560MA 1.8 OHM Inductor and Choke
71-RLB9012-821KL
820UH 560MA 1.8 OHM Inductor and Choke 71-RLB9012-821KL
FIXED IND 820UH 560MA 1.8 OHM TH Product overview: RLB9012-821KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820UH, 560MA, 1.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 820UH, 560MA, 1.8 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB9012-821KL can be used for catalog matching and distributor lookup.

FIXED IND 820UH 560MA 1.8 OHM TH Product overview: RLB9012-821KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820UH, 560MA, 1.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 820UH, 560MA, 1.8 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB9012-821KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - RLB9012-821KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB9012-821KL-ND
Fixed Inductors RLB9012-821KL-ND
820µH Unshielded Wirewound Inductor 560mA 1.8Ohm Max Radial, Vertical Cylinder

820µH Unshielded Wirewound Inductor 560mA 1.8Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Magnetics Fixed Inductor Through Hole Bourns - 84AC2543 - Newark, An Avnet Company
Chicago, IL, United States
Magnetics Fixed Inductor Through Hole Bourns
84AC2543
Magnetics Fixed Inductor Through Hole Bourns 84AC2543
MAGNETICS - FIXED INDUCTOR THROUGH HOLE

MAGNETICS - FIXED INDUCTOR THROUGH HOLE

Supplier's Site
Inductor, 820Uh, Radial Leaded; Product Range Bourns - 32M9891 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 820Uh, Radial Leaded; Product Range Bourns
32M9891
Inductor, 820Uh, Radial Leaded; Product Range Bourns 32M9891
INDUCTOR, 820UH, RADIAL LEADED; Product Range:RLB Series; Inductance:820µH; Inductor Construction:Unshiel ded; RMS Current (Irms):560mA; Saturation Current (Isat):-; DC Resistance Max:1.8ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 820UH, RADIAL LEADED; Product Range:RLB Series; Inductance:820µH; Inductor Construction:Unshielded; RMS Current (Irms):560mA; Saturation Current (Isat):-; DC Resistance Max:1.8ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-RLB9012-821KL RLB9012-821KL-ND 84AC2543 32M9891
Product Name 820UH 560MA 1.8 OHM Inductor and Choke Fixed Inductors Magnetics Fixed Inductor Through Hole Bourns Inductor, 820Uh, Radial Leaded; Product Range Bourns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 820 microH 820 microH
Unlock Full Specs
to access all available technical data