FIXED IND 6.8UH 4.1A 35 MOHM TH Product overview: RLB9012-6R8ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 4.1A, 35 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 4.1A, 35 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB9012-6R8ML can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 891956-RLB9012-6R8ML
Series: RLB9012
Operating Temperature Range: -55°C ~ 125°C
Features: 6.8 µH Unshielded Wirewound Inductor 4.1 A 35mOhm Max Radial, Vertical Cylinder
Package: Bulk
Package: Radial, Vertical Cylinder
Mounting: Through Hole
Family Name: RLB9012
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
6.8µH Unshielded Wirewound Inductor 4.1A 35mOhm Max Radial, Vertical Cylinder
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-RLB9012-6R8ML | 891956-RLB9012-6R8ML | RLB9012-6R8ML-ND |
| Product Name | 6.8UH 4.1A 35 MOHM Inductor and Choke | Fixed Inductors - RLB9012-6R8ML | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Through Hole | Through Hole | Through Hole |
| Technology | Drum Core, Wirewound | Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | |
| Inductance Range | 6.8 microH |