4.7µH Unshielded Wirewound Inductor 4.6A 30mOhm Max Radial, Vertical Cylinder
Win Source Part Number: 1088581-RLB9012-4R7M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: RLB9012
Type: Drum Core, Wirewound
Package: Tray
Shielding: Unshielded
Inductance: 4.7 µH
Height - Seated (Max): 0.480" (12.20mm)
Standard Package: 200
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 20 @ 7.96MHz
Frequency - Self Resonant: 51MHz
Mounting Type: Through Hole
Package / Case: Radial, Vertical Cylinder
DC Resistance (DCR): 30mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.354" Dia (9.00mm)
Alternative Parts (Cross-Reference): ASPI-0530LR-4R7M-T2;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
Current Rating (Amps): 4.6 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: RLB90124R7ML
Base Product Number: RLB9012
FIXED IND 4.7UH 4.6A 30 MOHM TH Product overview: RLB9012-4R7ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 4.6A, 30 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 4.6A, 30 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB9012-4R7ML can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | RLB9012-4R7ML-ND | 1088581-RLB9012-4R7ML | 71-RLB9012-4R7ML |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | 4.7UH 4.6A 30 MOHM Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Through Hole | Through Hole | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite |
| Configuration | Fixed | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |