FIXED IND 4.7MH 240MA 13.6OHM TH Product overview: RLB9012-472KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7MH, 240MA, 13.6OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7MH, 240MA, 13.6OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB9012-472KL can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 891955-RLB9012-472KL
Series: RLB9012
Operating Temperature Range: -55°C ~ 125°C
Features: 4.7 mH Unshielded Wirewound Inductor 240 mA 13.6Ohm Max Radial, Vertical Cylinder
Package: Bulk
Package: Radial, Vertical Cylinder
Mounting: Through Hole
Family Name: RLB9012
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
4.7mH Unshielded Wirewound Inductor 240mA 13.6Ohm Max Radial, Vertical Cylinder
INDUCTOR, 4.7MH, RADIAL LEADED; Product Range:RLB Series; Inductance:4.7mH; Inductor Construction:Unshiel
INDUCTOR, 4.7MH, 10%, 0.24A, RADIAL ROHS COMPLIANT: YES
FIXED IND 4.7MH 240MA 13.6OHM TH
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-RLB9012-472KL | 891955-RLB9012-472KL | RLB9012-472KL-ND | 32M9881 | 92AH5870 | RLB9012-472KL |
| Product Name | 4.7MH 240MA 13.6OHM Inductor and Choke | Fixed Inductors - RLB9012-472KL | Fixed Inductors | Inductor, 4.7Mh, Radial Leaded; Product Range Bourns | Inductor, 4.7Mh, 10%, 0.24A, Radial Rohs Compliant Bourns | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Through Hole | Through Hole | Through Hole | Through Hole; Through Hole | ||
| Technology | Drum Core, Wirewound | Wirewound | Wirewound; Drum Core, Wirewound | |||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |||
| Inductance Range | 4700 microH | 4700 microH | 4700 microH |