Bourns, Inc. Fixed Inductors RLB9012-471KL

Description
470µH Unshielded Wirewound Inductor 680mA 1.1Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
470µH Unshielded Wirewound Inductor 680mA 1.1Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RLB9012-471KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB9012-471KL-ND
Fixed Inductors RLB9012-471KL-ND
470µH Unshielded Wirewound Inductor 680mA 1.1Ohm Max Radial, Vertical Cylinder

470µH Unshielded Wirewound Inductor 680mA 1.1Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
470UH 680MA 1.1 OHM Inductor and Choke - 71-RLB9012-471KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
470UH 680MA 1.1 OHM Inductor and Choke
71-RLB9012-471KL
470UH 680MA 1.1 OHM Inductor and Choke 71-RLB9012-471KL
FIXED IND 470UH 680MA 1.1 OHM TH Product overview: RLB9012-471KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 680MA, 1.1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 680MA, 1.1 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB9012-471KL can be used for catalog matching and distributor lookup.

FIXED IND 470UH 680MA 1.1 OHM TH Product overview: RLB9012-471KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 680MA, 1.1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 680MA, 1.1 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB9012-471KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327740-RLB9012-471KL - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327740-RLB9012-471KL
Inductors, Coils, Chokes - Fixed Inductors 1327740-RLB9012-471KL
Manufacturer: Bourns Inc. Win Source Part Number: 1327740-RLB9012-471K L Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Tray Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.354" Dia (9.00mm) Inductance: 470 µH Height - Seated (Max): 0.480" (12.20mm) Standard Package: 200 Mounting: Through Hole Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 20 @ 796kHz Frequency - Self Resonant: 1.9MHz DC Resistance (DCR): 1.1Ohm Max Temperature Range - Operating: -55°C ~ 125°C Case / Package: Radial, Vertical Cylinder ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: Not Applicable Current Rating (Amps): 680 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: RLB9012471KL Base Product Number: RLB9012 RoHS Status: ROHS3 Compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1327740-RLB9012-471KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Tray
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.354" Dia (9.00mm)
Inductance: 470 µH
Height - Seated (Max): 0.480" (12.20mm)
Standard Package: 200
Mounting: Through Hole
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 20 @ 796kHz
Frequency - Self Resonant: 1.9MHz
DC Resistance (DCR): 1.1Ohm Max
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: Radial, Vertical Cylinder
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: Not Applicable
Current Rating (Amps): 680 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: RLB9012471KL
Base Product Number: RLB9012
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Inductor, 470Uh, Radial Leaded; Product Range Bourns - 32M9880 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Uh, Radial Leaded; Product Range Bourns
32M9880
Inductor, 470Uh, Radial Leaded; Product Range Bourns 32M9880
INDUCTOR, 470UH, RADIAL LEADED; Product Range:RLB Series; Inductance:470µH; Inductor Construction:Unshiel ded; RMS Current (Irms):680mA; Saturation Current (Isat):-; DC Resistance Max:1.1ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 470UH, RADIAL LEADED; Product Range:RLB Series; Inductance:470µH; Inductor Construction:Unshielded; RMS Current (Irms):680mA; Saturation Current (Isat):-; DC Resistance Max:1.1ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number RLB9012-471KL-ND 71-RLB9012-471KL 1327740-RLB9012-471KL 32M9880
Product Name Fixed Inductors 470UH 680MA 1.1 OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, 470Uh, Radial Leaded; Product Range Bourns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 3-1624112-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0068 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details