Bourns, Inc. Fixed Inductors RLB9012-393KL

Description
39mH Unshielded Wirewound Inductor 80mA 125.5Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
39mH Unshielded Wirewound Inductor 80mA 125.5Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RLB9012-393KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB9012-393KL-ND
Fixed Inductors RLB9012-393KL-ND
39mH Unshielded Wirewound Inductor 80mA 125.5Ohm Max Radial, Vertical Cylinder

39mH Unshielded Wirewound Inductor 80mA 125.5Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
39MH 80MA 125.5 OHM Inductor and Choke - 71-RLB9012-393KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
39MH 80MA 125.5 OHM Inductor and Choke
71-RLB9012-393KL
39MH 80MA 125.5 OHM Inductor and Choke 71-RLB9012-393KL
FIXED IND 39MH 80MA 125.5 OHM TH Product overview: RLB9012-393KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39MH, 80MA, 125.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 39MH, 80MA, 125.5 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB9012-393KL can be used for catalog matching and distributor lookup.

FIXED IND 39MH 80MA 125.5 OHM TH Product overview: RLB9012-393KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39MH, 80MA, 125.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 39MH, 80MA, 125.5 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB9012-393KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number RLB9012-393KL-ND 71-RLB9012-393KL
Product Name Fixed Inductors 39MH 80MA 125.5 OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - CMT-8115-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL1008-2684JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details