Bourns, Inc. Fixed Inductors RLB9012-332KL

Description
3.3mH Unshielded Wirewound Inductor 290mA 9.1Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
3.3mH Unshielded Wirewound Inductor 290mA 9.1Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RLB9012-332KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB9012-332KL-ND
Fixed Inductors RLB9012-332KL-ND
3.3mH Unshielded Wirewound Inductor 290mA 9.1Ohm Max Radial, Vertical Cylinder

3.3mH Unshielded Wirewound Inductor 290mA 9.1Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - RLB9012-332KL
891954-RLB9012-332KL
Fixed Inductors - RLB9012-332KL 891954-RLB9012-332KL
Manufacturer: Bourns Inc. Win Source Part Number: 891954-RLB9012-332KL Series: RLB9012 Operating Temperature Range: -55°C ~ 125°C Features: 3.3 mH Unshielded Wirewound Inductor 290 mA 9.1Ohm Max Radial, Vertical Cylinder Package: Bulk Package: Radial, Vertical Cylinder Mounting: Through Hole Family Name: RLB9012 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000

Manufacturer: Bourns Inc.
Win Source Part Number: 891954-RLB9012-332KL
Series: RLB9012
Operating Temperature Range: -55°C ~ 125°C
Features: 3.3 mH Unshielded Wirewound Inductor 290 mA 9.1Ohm Max Radial, Vertical Cylinder
Package: Bulk
Package: Radial, Vertical Cylinder
Mounting: Through Hole
Family Name: RLB9012
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000

Buy Now Datasheet
3.3MH 290MA 9.1 OHM Inductor and Choke - 71-RLB9012-332KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3MH 290MA 9.1 OHM Inductor and Choke
71-RLB9012-332KL
3.3MH 290MA 9.1 OHM Inductor and Choke 71-RLB9012-332KL
FIXED IND 3.3MH 290MA 9.1 OHM TH Product overview: RLB9012-332KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3MH, 290MA, 9.1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3MH, 290MA, 9.1 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB9012-332KL can be used for catalog matching and distributor lookup.

FIXED IND 3.3MH 290MA 9.1 OHM TH Product overview: RLB9012-332KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3MH, 290MA, 9.1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3MH, 290MA, 9.1 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB9012-332KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Power, 3300Uh, 0.29A, 10%; Product Range Bourns - 32M9872 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Power, 3300Uh, 0.29A, 10%; Product Range Bourns
32M9872
Inductor, Power, 3300Uh, 0.29A, 10%; Product Range Bourns 32M9872
INDUCTOR, POWER, 3300UH, 0.29A, 10%; Product Range:RLB Series; Inductance:3.3mH; Inductor Construction:Unshiel ded; RMS Current (Irms):290mA; Saturation Current (Isat):-; DC Resistance Max:9.1ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, POWER, 3300UH, 0.29A, 10%; Product Range:RLB Series; Inductance:3.3mH; Inductor Construction:Unshielded; RMS Current (Irms):290mA; Saturation Current (Isat):-; DC Resistance Max:9.1ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number RLB9012-332KL-ND 891954-RLB9012-332KL 71-RLB9012-332KL 32M9872
Product Name Fixed Inductors Fixed Inductors - RLB9012-332KL 3.3MH 290MA 9.1 OHM Inductor and Choke Inductor, Power, 3300Uh, 0.29A, 10%; Product Range Bourns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - AX02-301R5-T-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 1674-CL1008-2335JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details