Bourns, Inc. Fixed Inductors RLB9012-331KL

Description
330µH Unshielded Wirewound Inductor 780mA 850mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
330µH Unshielded Wirewound Inductor 780mA 850mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RLB9012-331KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB9012-331KL-ND
Fixed Inductors RLB9012-331KL-ND
330µH Unshielded Wirewound Inductor 780mA 850mOhm Max Radial, Vertical Cylinder

330µH Unshielded Wirewound Inductor 780mA 850mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, Power, 330Uh, 0.78A, 10%; Product Range Bourns - 32M9871 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Power, 330Uh, 0.78A, 10%; Product Range Bourns
32M9871
Inductor, Power, 330Uh, 0.78A, 10%; Product Range Bourns 32M9871
INDUCTOR, POWER, 330UH, 0.78A, 10%; Product Range:RLB Series; Inductance:330µH; Inductor Construction:Unshiel ded; RMS Current (Irms):780mA; Saturation Current (Isat):-; DC Resistance Max:0.75ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, POWER, 330UH, 0.78A, 10%; Product Range:RLB Series; Inductance:330µH; Inductor Construction:Unshielded; RMS Current (Irms):780mA; Saturation Current (Isat):-; DC Resistance Max:0.75ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number RLB9012-331KL-ND 32M9871
Product Name Fixed Inductors Inductor, Power, 330Uh, 0.78A, 10%; Product Range Bourns
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1910122 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
Common Mode Chokes - DKIH-3352-20D4-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - LFC32TTE6R8J - 1069445-LFC32TTE6R8J - Win Source Electronics
Specs
Configuration Fixed
View Details