Bourns, Inc. 33UH 2.05A 90 MOHM Inductor and Choke RLB9012-330KL

Description
FIXED IND 33UH 2.05A 90 MOHM TH Product overview: RLB9012-330KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UH, 2.05A, 90 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33UH, 2.05A, 90 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB9012-330KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 33UH 2.05A 90 MOHM TH Product overview: RLB9012-330KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UH, 2.05A, 90 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33UH, 2.05A, 90 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB9012-330KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
33UH 2.05A 90 MOHM Inductor and Choke - 71-RLB9012-330KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33UH 2.05A 90 MOHM Inductor and Choke
71-RLB9012-330KL
33UH 2.05A 90 MOHM Inductor and Choke 71-RLB9012-330KL
FIXED IND 33UH 2.05A 90 MOHM TH Product overview: RLB9012-330KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UH, 2.05A, 90 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33UH, 2.05A, 90 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB9012-330KL can be used for catalog matching and distributor lookup.

FIXED IND 33UH 2.05A 90 MOHM TH Product overview: RLB9012-330KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UH, 2.05A, 90 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33UH, 2.05A, 90 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB9012-330KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - RLB9012-330KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB9012-330KL-ND
Fixed Inductors RLB9012-330KL-ND
33µH Unshielded Wirewound Inductor 2.05A 90mOhm Max Radial, Vertical Cylinder

33µH Unshielded Wirewound Inductor 2.05A 90mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Fixed Inductors - RLB9012-330KL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
RLB9012-330KL
Fixed Inductors RLB9012-330KL
FIXED IND 33UH 2.05A 90 MOHM TH

FIXED IND 33UH 2.05A 90 MOHM TH

Supplier's Site Datasheet
Inductor, Power, 33Uh, 2.05A, 10%; Product Range Bourns - 32M9870 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Power, 33Uh, 2.05A, 10%; Product Range Bourns
32M9870
Inductor, Power, 33Uh, 2.05A, 10%; Product Range Bourns 32M9870
INDUCTOR, POWER, 33UH, 2.05A, 10%; Product Range:RLB Series; Inductance:33µH; Inductor Construction:Unshiel ded; RMS Current (Irms):2.05A; Saturation Current (Isat):-; DC Resistance Max:0.09ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, POWER, 33UH, 2.05A, 10%; Product Range:RLB Series; Inductance:33µH; Inductor Construction:Unshielded; RMS Current (Irms):2.05A; Saturation Current (Isat):-; DC Resistance Max:0.09ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-RLB9012-330KL RLB9012-330KL-ND RLB9012-330KL 32M9870
Product Name 33UH 2.05A 90 MOHM Inductor and Choke Fixed Inductors Fixed Inductors Inductor, Power, 33Uh, 2.05A, 10%; Product Range Bourns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole Through Hole; Through Hole
Technology Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 33 microH 33 microH 33 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R15-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 3.5 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J184JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details