Bourns, Inc. 2.2UH 6.5A 21 MOHM Inductor and Choke RLB9012-2R2ML

Description
FIXED IND 2.2UH 6.5A 21 MOHM TH Product overview: RLB9012-2R2ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 6.5A, 21 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 6.5A, 21 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB9012-2R2ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 6.5A 21 MOHM TH Product overview: RLB9012-2R2ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 6.5A, 21 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 6.5A, 21 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB9012-2R2ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.2UH 6.5A 21 MOHM Inductor and Choke - 71-RLB9012-2R2ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 6.5A 21 MOHM Inductor and Choke
71-RLB9012-2R2ML
2.2UH 6.5A 21 MOHM Inductor and Choke 71-RLB9012-2R2ML
FIXED IND 2.2UH 6.5A 21 MOHM TH Product overview: RLB9012-2R2ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 6.5A, 21 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 6.5A, 21 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB9012-2R2ML can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 6.5A 21 MOHM TH Product overview: RLB9012-2R2ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 6.5A, 21 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 6.5A, 21 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB9012-2R2ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - RLB9012-2R2ML-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB9012-2R2ML-ND
Fixed Inductors RLB9012-2R2ML-ND
2.2µH Unshielded Wirewound Inductor 6.5A 21mOhm Max Radial, Vertical Cylinder

2.2µH Unshielded Wirewound Inductor 6.5A 21mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 2.2Uh, Radial Leaded; Product Range Bourns - 32M9860 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Radial Leaded; Product Range Bourns
32M9860
Inductor, 2.2Uh, Radial Leaded; Product Range Bourns 32M9860
INDUCTOR, 2.2UH, RADIAL LEADED; Product Range:RLB Series; Inductance:2.2µH; Inductor Construction:-; RMS Current (Irms):6.5A; Saturation Current (Isat):-; DC Resistance Max:0.021ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 2.2UH, RADIAL LEADED; Product Range:RLB Series; Inductance:2.2µH; Inductor Construction:-; RMS Current (Irms):6.5A; Saturation Current (Isat):-; DC Resistance Max:0.021ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-RLB9012-2R2ML RLB9012-2R2ML-ND 32M9860
Product Name 2.2UH 6.5A 21 MOHM Inductor and Choke Fixed Inductors Inductor, 2.2Uh, Radial Leaded; Product Range Bourns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R8M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - CME2425-8-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL1008-2394JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details