Bourns, Inc. Fixed Inductors RLB9012-273KL

Description
27mH Unshielded Wirewound Inductor 100mA 82.7Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
27mH Unshielded Wirewound Inductor 100mA 82.7Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RLB9012-273KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB9012-273KL-ND
Fixed Inductors RLB9012-273KL-ND
27mH Unshielded Wirewound Inductor 100mA 82.7Ohm Max Radial, Vertical Cylinder

27mH Unshielded Wirewound Inductor 100mA 82.7Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
27MH 100MA 82.7 OHM Inductor and Choke - 71-RLB9012-273KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
27MH 100MA 82.7 OHM Inductor and Choke
71-RLB9012-273KL
27MH 100MA 82.7 OHM Inductor and Choke 71-RLB9012-273KL
FIXED IND 27MH 100MA 82.7 OHM TH Product overview: RLB9012-273KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27MH, 100MA, 82.7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 27MH, 100MA, 82.7 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB9012-273KL can be used for catalog matching and distributor lookup.

FIXED IND 27MH 100MA 82.7 OHM TH Product overview: RLB9012-273KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27MH, 100MA, 82.7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 27MH, 100MA, 82.7 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB9012-273KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number RLB9012-273KL-ND 71-RLB9012-273KL
Product Name Fixed Inductors 27MH 100MA 82.7 OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-2R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-303R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2274JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details