Manufacturer: Bourns Inc.
Win Source Part Number: 891953-RLB9012-272KL
Series: RLB9012
Operating Temperature Range: -55°C ~ 125°C
Features: 2.7 mH Unshielded Wirewound Inductor 320 mA 8.2Ohm Max Radial, Vertical Cylinder
Package: Bulk
Package: Radial, Vertical Cylinder
Mounting: Through Hole
Family Name: RLB9012
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
2.7mH Unshielded Wirewound Inductor 320mA 8.2Ohm Max Radial, Vertical Cylinder
FIXED IND 2.7MH 320MA 8.2 OHM TH Product overview: RLB9012-272KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7MH, 320MA, 8.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.7MH, 320MA, 8.2 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB9012-272KL can be used for catalog matching and distributor lookup.
MAGNETICS - FIXED INDUCTOR THROUGH HOLE
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 891953-RLB9012-272KL | RLB9012-272KL-ND | 71-RLB9012-272KL | 96AC2354 |
| Product Name | Fixed Inductors - RLB9012-272KL | Fixed Inductors | 2.7MH 320MA 8.2 OHM Inductor and Choke | Magnetics Fixed Inductor Through Hole Bourns |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Through Hole | Through Hole | Through Hole | Through Hole |
| Technology | Wirewound | Drum Core, Wirewound | ||
| Lead Style | Radial | Radial | Radial; Radial | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite |