FIXED IND 22MH 110MA 59.3 OHM TH Product overview: RLB9012-223KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22MH, 110MA, 59.3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22MH, 110MA, 59.3 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB9012-223KL can be used for catalog matching and distributor lookup.
22mH Unshielded Wirewound Inductor 110mA 59.3Ohm Max Radial, Vertical Cylinder
Manufacturer: Bourns Inc.
Win Source Part Number: 1327928-RLB9012-223K
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Tray
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.354" Dia (9.00mm)
Inductance: 22 mH
Height - Seated (Max): 0.480" (12.20mm)
Standard Package: 200
Mounting: Through Hole
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 15 @ 79kHz
Frequency - Self Resonant: 210kHz
DC Resistance (DCR): 59.3Ohm Max
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: Radial, Vertical Cylinder
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: Not Applicable
Current Rating (Amps): 110 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: RLB9012223KL
Base Product Number: RLB9012
RoHS Status: ROHS3 Compliant
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-RLB9012-223KL | RLB9012-223KL-ND | 1327928-RLB9012-223KL |
| Product Name | 22MH 110MA 59.3 OHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Through Hole | Through Hole | Through Hole |
| Technology | Drum Core, Wirewound | Standard; Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite |
| Inductance Range | 22000 microH | 22000 microH |