Bourns, Inc. Leaded Inductors RLB9012-222KL

Description
Inductor THT 2.2mH
Request a Quote Datasheet
Description
Inductor THT 2.2mH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 7361210 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7361210
Leaded Inductors 7361210
Inductor THT 2.2mH

Inductor THT 2.2mH

Supplier's Site
Leaded Inductors - 1727113 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1727113
Leaded Inductors 1727113
Inductor THT 2.2mH

Inductor THT 2.2mH

Supplier's Site
2.2MH 360MA 5.9 OHM Inductor and Choke - 71-RLB9012-222KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2MH 360MA 5.9 OHM Inductor and Choke
71-RLB9012-222KL
2.2MH 360MA 5.9 OHM Inductor and Choke 71-RLB9012-222KL
FIXED IND 2.2MH 360MA 5.9 OHM TH Product overview: RLB9012-222KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2MH, 360MA, 5.9 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2MH, 360MA, 5.9 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB9012-222KL can be used for catalog matching and distributor lookup.

FIXED IND 2.2MH 360MA 5.9 OHM TH Product overview: RLB9012-222KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2MH, 360MA, 5.9 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2MH, 360MA, 5.9 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB9012-222KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - RLB9012-222KL
891952-RLB9012-222KL
Fixed Inductors - RLB9012-222KL 891952-RLB9012-222KL
Manufacturer: Bourns Inc. Win Source Part Number: 891952-RLB9012-222KL Series: RLB9012 Operating Temperature Range: -55°C ~ 125°C Features: 2.2 mH Unshielded Wirewound Inductor 360 mA 5.9Ohm Max Radial, Vertical Cylinder Package: Bulk Package: Radial, Vertical Cylinder Mounting: Through Hole Family Name: RLB9012 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000

Manufacturer: Bourns Inc.
Win Source Part Number: 891952-RLB9012-222KL
Series: RLB9012
Operating Temperature Range: -55°C ~ 125°C
Features: 2.2 mH Unshielded Wirewound Inductor 360 mA 5.9Ohm Max Radial, Vertical Cylinder
Package: Bulk
Package: Radial, Vertical Cylinder
Mounting: Through Hole
Family Name: RLB9012
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000

Buy Now Datasheet
Fixed Inductors - RLB9012-222KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB9012-222KL-ND
Fixed Inductors RLB9012-222KL-ND
2.2mH Unshielded Wirewound Inductor 360mA 5.9Ohm Max Radial, Vertical Cylinder

2.2mH Unshielded Wirewound Inductor 360mA 5.9Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 2.2Mh, Radial Leaded; Product Range Bourns - 32M9863 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Mh, Radial Leaded; Product Range Bourns
32M9863
Inductor, 2.2Mh, Radial Leaded; Product Range Bourns 32M9863
INDUCTOR, 2.2MH, RADIAL LEADED; Product Range:RLB Series; Inductance:2.2mH; Inductor Construction:-; RMS Current (Irms):360mA; Saturation Current (Isat):-; DC Resistance Max:5.9ohm; Inductance Tolerance:± 10%; DC Current Rating:360mARoHS Compliant: Yes

INDUCTOR, 2.2MH, RADIAL LEADED; Product Range:RLB Series; Inductance:2.2mH; Inductor Construction:-; RMS Current (Irms):360mA; Saturation Current (Isat):-; DC Resistance Max:5.9ohm; Inductance Tolerance:± 10%; DC Current Rating:360mARoHS Compliant: Yes

Supplier's Site
Inductor, 2200Uh, 10%, 0.36A, Radial; Product Range Bourns - 58T5066 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2200Uh, 10%, 0.36A, Radial; Product Range Bourns
58T5066
Inductor, 2200Uh, 10%, 0.36A, Radial; Product Range Bourns 58T5066
INDUCTOR, 2200UH, 10%, 0.36A, RADIAL; Product Range:RLB Series; Inductance:2.2mH; RMS Current (Irms):360mA; Saturation Current (Isat):-; DC Resistance Max:5.9ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2018); Core RoHS Compliant: Yes

INDUCTOR, 2200UH, 10%, 0.36A, RADIAL; Product Range:RLB Series; Inductance:2.2mH; RMS Current (Irms):360mA; Saturation Current (Isat):-; DC Resistance Max:5.9ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2018); Core RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7361210 1727113 71-RLB9012-222KL 891952-RLB9012-222KL RLB9012-222KL-ND 32M9863 58T5066
Product Name Leaded Inductors Leaded Inductors 2.2MH 360MA 5.9 OHM Inductor and Choke Fixed Inductors - RLB9012-222KL Fixed Inductors Inductor, 2.2Mh, Radial Leaded; Product Range Bourns Inductor, 2200Uh, 10%, 0.36A, Radial; Product Range Bourns
Core Material Ferrite; Ferrite Ferrite; Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 2200 microH 2200 microH 2200 microH 2200 microH 2200 microH
Lead Style Radial; Radial Radial; Radial Radial; Radial Radial Radial Radial Radial
Standards and Certifications RoHS RoHS RoHS RoHS
DCR 5.9 ohms 5.9 ohms 5.9 ohms 5.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8111 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 12000 to ? microH
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-J243JAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details