Bourns, Inc. Fixed Inductors RLB9012-1R0ML

Description
1µH Unshielded Wirewound Inductor 10A 13mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
1µH Unshielded Wirewound Inductor 10A 13mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RLB9012-1R0ML-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB9012-1R0ML-ND
Fixed Inductors RLB9012-1R0ML-ND
1µH Unshielded Wirewound Inductor 10A 13mOhm Max Radial, Vertical Cylinder

1µH Unshielded Wirewound Inductor 10A 13mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
OEM Souring - 1464792-RLB9012-1R0ML - Win Source Electronics
Laguna Hills, CA, United States
Category: OEM Souring Win Source Part Number: 1464792-RLB9012-1R0M L Manufacturer: Bourns Inc.

Category: OEM Souring
Win Source Part Number: 1464792-RLB9012-1R0ML
Manufacturer: Bourns Inc.

Buy Now
Inductor, 1Uh, Radial Leaded; Product Range Bourns - 32M9842 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, Radial Leaded; Product Range Bourns
32M9842
Inductor, 1Uh, Radial Leaded; Product Range Bourns 32M9842
INDUCTOR, 1UH, RADIAL LEADED; Product Range:RLB Series; Inductance:1µH; Inductor Construction:Unshiel ded; RMS Current (Irms):10A; Saturation Current (Isat):-; DC Resistance Max:0.013ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 1UH, RADIAL LEADED; Product Range:RLB Series; Inductance:1µH; Inductor Construction:Unshielded; RMS Current (Irms):10A; Saturation Current (Isat):-; DC Resistance Max:0.013ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number RLB9012-1R0ML-ND 1464792-RLB9012-1R0ML 32M9842
Product Name Fixed Inductors OEM Souring Inductor, 1Uh, Radial Leaded; Product Range Bourns
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2184JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 1-2176075-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0017 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
0.27uH 1.32KOhm 7.9MHz Inductor and Choke - 71-0402AF-271XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.2700 microH
Inductance Tolerance 5 (+/- %)
View Details