Bourns, Inc. Fixed Inductors RLB9012-182KL

Description
1.8mH Unshielded Wirewound Inductor 390mA 5.3Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
1.8mH Unshielded Wirewound Inductor 390mA 5.3Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RLB9012-182KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB9012-182KL-ND
Fixed Inductors RLB9012-182KL-ND
1.8mH Unshielded Wirewound Inductor 390mA 5.3Ohm Max Radial, Vertical Cylinder

1.8mH Unshielded Wirewound Inductor 390mA 5.3Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
1.8MH 390MA 5.3 OHM Inductor and Choke - 71-RLB9012-182KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8MH 390MA 5.3 OHM Inductor and Choke
71-RLB9012-182KL
1.8MH 390MA 5.3 OHM Inductor and Choke 71-RLB9012-182KL
FIXED IND 1.8MH 390MA 5.3 OHM TH Product overview: RLB9012-182KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8MH, 390MA, 5.3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.8MH, 390MA, 5.3 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB9012-182KL can be used for catalog matching and distributor lookup.

FIXED IND 1.8MH 390MA 5.3 OHM TH Product overview: RLB9012-182KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8MH, 390MA, 5.3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.8MH, 390MA, 5.3 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB9012-182KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number RLB9012-182KL-ND 71-RLB9012-182KL
Product Name Fixed Inductors 1.8MH 390MA 5.3 OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R10M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
High Current Rod Core Inductor - FIRCH-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.54 microH
DCR 0.0055 ohms
View Details
4 suppliers
Fixed Inductors - 1674-CL0603-J394JAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details