Bourns, Inc. Fixed Inductors RLB9012-153KL

Description
15mH Unshielded Wirewound Inductor 140mA 48.9Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
15mH Unshielded Wirewound Inductor 140mA 48.9Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RLB9012-153KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB9012-153KL-ND
Fixed Inductors RLB9012-153KL-ND
15mH Unshielded Wirewound Inductor 140mA 48.9Ohm Max Radial, Vertical Cylinder

15mH Unshielded Wirewound Inductor 140mA 48.9Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number RLB9012-153KL-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Fixed Inductors - 486-DLO1-24-0008TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductor, 1.5H, 45Ohm, Wirewound; Product Range Triad Magnetics - 94F7469 - Newark, An Avnet Company
Specs
Technology Wirewound
Inductance Range 1.50E6 microH
Inductance Tolerance -20 to 50 (+/- %)
View Details
Fixed Inductors - KQ1008TER27K - 1067839-KQ1008TER27K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.2700 microH
Rated DC Current 690 milliamps
View Details