Manufacturer: Bourns Inc.
Win Source Part Number: 891950-RLB9012-152KL
Series: RLB9012
Operating Temperature Range: -55°C ~ 125°C
Features: 1.5 mH Unshielded Wirewound Inductor 430 mA 3.8Ohm Max Radial, Vertical Cylinder
Package: Bulk
Package: Radial, Vertical Cylinder
Mounting: Through Hole
Family Name: RLB9012
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
1.5mH Unshielded Wirewound Inductor 430mA 3.8Ohm Max Radial, Vertical Cylinder
MAGNETICS - FIXED INDUCTOR THROUGH HOLE
FIXED IND 1.5MH 430MA 3.8 OHM TH Product overview: RLB9012-152KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MH, 430MA, 3.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5MH, 430MA, 3.8 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB9012-152KL can be used for catalog matching and distributor lookup.
430mA 1.5mH ±10% Plugin,D9xL12.2mm Power Inductors ROHS
INDUCTOR, 1.5MH, RADIAL LEADED; Product Range:RLB Series; Inductance:1.5mH; Inductor Construction:Unshiel
FIXED IND 1.5MH 430MA 3.8 OHM TH
| Win Source Electronics | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 891950-RLB9012-152KL | RLB9012-152KL-ND | 2231729 | 71-RLB9012-152KL | RLB9012-152KL | 32M9854 | RLB9012-152KL |
| Product Name | Fixed Inductors - RLB9012-152KL | Fixed Inductors | Leaded Inductors | 1.5MH 430MA 3.8 OHM Inductor and Choke | Inductors/Coils/Transformers >> Power Inductors | Inductor, 1.5Mh, Radial Leaded; Product Range Bourns | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Through Hole | Through Hole | Through Hole | Through Hole; Through Hole | |||
| Technology | Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | ||||
| Lead Style | Radial | Radial | Radial; Radial | Radial | Radial | ||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | Ferrite | Ferrite; Ferrite |