Bourns, Inc. 150UH 1.15A 370MOHM Inductor and Choke RLB9012-151KL

Description
FIXED IND 150UH 1.15A 370MOHM TH Product overview: RLB9012-151KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 1.15A, 370MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 1.15A, 370MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB9012-151KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 150UH 1.15A 370MOHM TH Product overview: RLB9012-151KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 1.15A, 370MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 1.15A, 370MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB9012-151KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
150UH 1.15A 370MOHM Inductor and Choke - 71-RLB9012-151KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150UH 1.15A 370MOHM Inductor and Choke
71-RLB9012-151KL
150UH 1.15A 370MOHM Inductor and Choke 71-RLB9012-151KL
FIXED IND 150UH 1.15A 370MOHM TH Product overview: RLB9012-151KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 1.15A, 370MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 1.15A, 370MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB9012-151KL can be used for catalog matching and distributor lookup.

FIXED IND 150UH 1.15A 370MOHM TH Product overview: RLB9012-151KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 1.15A, 370MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 1.15A, 370MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB9012-151KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - RLB9012-151KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB9012-151KL-ND
Fixed Inductors RLB9012-151KL-ND
150µH Unshielded Wirewound Inductor 1.15A 370mOhm Max Radial, Vertical Cylinder

150µH Unshielded Wirewound Inductor 1.15A 370mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 150Uh, Radial Leaded; Product Range Bourns - 32M9853 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 150Uh, Radial Leaded; Product Range Bourns
32M9853
Inductor, 150Uh, Radial Leaded; Product Range Bourns 32M9853
INDUCTOR, 150UH, RADIAL LEADED; Product Range:RLB Series; Inductance:150µH; Inductor Construction:Unshiel ded; RMS Current (Irms):1.15A; Saturation Current (Isat):-; DC Resistance Max:0.37ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 150UH, RADIAL LEADED; Product Range:RLB Series; Inductance:150µH; Inductor Construction:Unshielded; RMS Current (Irms):1.15A; Saturation Current (Isat):-; DC Resistance Max:0.37ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-RLB9012-151KL RLB9012-151KL-ND 32M9853
Product Name 150UH 1.15A 370MOHM Inductor and Choke Fixed Inductors Inductor, 150Uh, Radial Leaded; Product Range Bourns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 150 microH 150 microH
Unlock Full Specs
to access all available technical data