Manufacturer: Bourns Inc.
Win Source Part Number: 891949-RLB9012-150KL
Series: RLB9012
Operating Temperature Range: -55°C ~ 125°C
Features: 15 µH Unshielded Wirewound Inductor 2.9 A 56mOhm Max Radial, Vertical Cylinder
Package: Bulk
Package: Radial, Vertical Cylinder
Mounting: Through Hole
Family Name: RLB9012
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
FIXED IND 15UH 2.9A 56 MOHM TH Product overview: RLB9012-150KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UH, 2.9A, 56 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15UH, 2.9A, 56 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB9012-150KL can be used for catalog matching and distributor lookup.
15µH Unshielded Wirewound Inductor 2.9A 56mOhm Max Radial, Vertical Cylinder
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 891949-RLB9012-150KL | 71-RLB9012-150KL | RLB9012-150KL-ND |
| Product Name | Fixed Inductors - RLB9012-150KL | 15UH 2.9A 56 MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Through Hole | Through Hole | Through Hole |
| Technology | Wirewound | Drum Core, Wirewound | |
| Lead Style | Radial | Radial; Radial | Radial |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound |