Bourns, Inc. Fixed Inductors RLB9012-123KL

Description
12mH Unshielded Wirewound Inductor 150mA 34.7Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
12mH Unshielded Wirewound Inductor 150mA 34.7Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RLB9012-123KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB9012-123KL-ND
Fixed Inductors RLB9012-123KL-ND
12mH Unshielded Wirewound Inductor 150mA 34.7Ohm Max Radial, Vertical Cylinder

12mH Unshielded Wirewound Inductor 150mA 34.7Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
12MH 150MA 34.7 OHM Inductor and Choke - 71-RLB9012-123KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12MH 150MA 34.7 OHM Inductor and Choke
71-RLB9012-123KL
12MH 150MA 34.7 OHM Inductor and Choke 71-RLB9012-123KL
FIXED IND 12MH 150MA 34.7 OHM TH Product overview: RLB9012-123KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12MH, 150MA, 34.7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 12MH, 150MA, 34.7 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB9012-123KL can be used for catalog matching and distributor lookup.

FIXED IND 12MH 150MA 34.7 OHM TH Product overview: RLB9012-123KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12MH, 150MA, 34.7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 12MH, 150MA, 34.7 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB9012-123KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Power, 1200Uh, 0.15A, 10%; Product Range Bourns - 32M9851 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Power, 1200Uh, 0.15A, 10%; Product Range Bourns
32M9851
Inductor, Power, 1200Uh, 0.15A, 10%; Product Range Bourns 32M9851
INDUCTOR, POWER, 1200UH, 0.15A, 10%; Product Range:RLB Series; Inductance:12mH; Inductor Construction:Unshiel ded; RMS Current (Irms):150mA; Saturation Current (Isat):-; DC Resistance Max:34.7ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, POWER, 1200UH, 0.15A, 10%; Product Range:RLB Series; Inductance:12mH; Inductor Construction:Unshielded; RMS Current (Irms):150mA; Saturation Current (Isat):-; DC Resistance Max:34.7ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number RLB9012-123KL-ND 71-RLB9012-123KL 32M9851
Product Name Fixed Inductors 12MH 150MA 34.7 OHM Inductor and Choke Inductor, Power, 1200Uh, 0.15A, 10%; Product Range Bourns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.4300 ohms
View Details
2 suppliers
Adjustable Inductors - 1956-JLC02E030TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 90
View Details