FIXED IND 1.2MH 480MA 3.4 OHM TH Product overview: RLB9012-122KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2MH, 480MA, 3.4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.2MH, 480MA, 3.4 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB9012-122KL can be used for catalog matching and distributor lookup.
1.2mH Unshielded Wirewound Inductor 480mA 3.4Ohm Max Radial, Vertical Cylinder
Manufacturer: Bourns Inc.
Win Source Part Number: 891948-RLB9012-122KL
Series: RLB9012
Operating Temperature Range: -55°C ~ 125°C
Features: 1.2 mH Unshielded Wirewound Inductor 480 mA 3.4Ohm Max Radial, Vertical Cylinder
Package: Bulk
Package: Radial, Vertical Cylinder
Mounting: Through Hole
Family Name: RLB9012
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
MAGNETICS - FIXED INDUCTOR THROUGH HOLE
INDUCTOR, POWER, 1200UH, 0.48A, 10%; Product Range:RLB Series; Inductance:1.2mH; Inductor Construction:Unshiel
FIXED IND 1.2MH 480MA 3.4 OHM TH
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-RLB9012-122KL | RLB9012-122KL-ND | 891948-RLB9012-122KL | 79AH6069 | 32M9850 | RLB9012-122KL |
| Product Name | 1.2MH 480MA 3.4 OHM Inductor and Choke | Fixed Inductors | Fixed Inductors - RLB9012-122KL | Magnetics Fixed Inductor Through Hole Bourns | Inductor, Power, 1200Uh, 0.48A, 10%; Product Range Bourns | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Through Hole | Through Hole | Through Hole | Through Hole | Through Hole; Through Hole | |
| Technology | Drum Core, Wirewound | Wirewound | Wirewound; Drum Core, Wirewound | |||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |||
| Inductance Range | 1200 microH | 1200 microH | 1200 microH |