Bourns, Inc. 12UH 3.1A 50 MOHM Inductor and Choke RLB9012-120KL

Description
FIXED IND 12UH 3.1A 50 MOHM TH Product overview: RLB9012-120KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12UH, 3.1A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 12UH, 3.1A, 50 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB9012-120KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 12UH 3.1A 50 MOHM TH Product overview: RLB9012-120KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12UH, 3.1A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 12UH, 3.1A, 50 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB9012-120KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12UH 3.1A 50 MOHM Inductor and Choke - 71-RLB9012-120KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12UH 3.1A 50 MOHM Inductor and Choke
71-RLB9012-120KL
12UH 3.1A 50 MOHM Inductor and Choke 71-RLB9012-120KL
FIXED IND 12UH 3.1A 50 MOHM TH Product overview: RLB9012-120KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12UH, 3.1A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 12UH, 3.1A, 50 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB9012-120KL can be used for catalog matching and distributor lookup.

FIXED IND 12UH 3.1A 50 MOHM TH Product overview: RLB9012-120KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12UH, 3.1A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 12UH, 3.1A, 50 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB9012-120KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - RLB9012-120KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB9012-120KL-ND
Fixed Inductors RLB9012-120KL-ND
12µH Unshielded Wirewound Inductor 3.1A 50mOhm Max Radial, Vertical Cylinder

12µH Unshielded Wirewound Inductor 3.1A 50mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 12Uh, 10%, 3.1A, Radial; Product Range Bourns - 32M9848 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 12Uh, 10%, 3.1A, Radial; Product Range Bourns
32M9848
Inductor, 12Uh, 10%, 3.1A, Radial; Product Range Bourns 32M9848
INDUCTOR, 12UH, 10%, 3.1A, RADIAL; Product Range:RLB9012 Series; Inductance:12µH; Inductor Construction:Unshiel ded; RMS Current (Irms):3.1A; Saturation Current (Isat):-; DC Resistance Max:0.05ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 12UH, 10%, 3.1A, RADIAL; Product Range:RLB9012 Series; Inductance:12µH; Inductor Construction:Unshielded; RMS Current (Irms):3.1A; Saturation Current (Isat):-; DC Resistance Max:0.05ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-RLB9012-120KL RLB9012-120KL-ND 32M9848
Product Name 12UH 3.1A 50 MOHM Inductor and Choke Fixed Inductors Inductor, 12Uh, 10%, 3.1A, Radial; Product Range Bourns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 12 microH 12 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8117 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 36000 to ? microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2473JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details