Bourns, Inc. 10MH 170MA 25.1 OHM Inductor and Choke RLB9012-103KL

Description
FIXED IND 10MH 170MA 25.1 OHM TH Product overview: RLB9012-103KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MH, 170MA, 25.1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10MH, 170MA, 25.1 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB9012-103KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 10MH 170MA 25.1 OHM TH Product overview: RLB9012-103KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MH, 170MA, 25.1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10MH, 170MA, 25.1 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB9012-103KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10MH 170MA 25.1 OHM Inductor and Choke - 71-RLB9012-103KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10MH 170MA 25.1 OHM Inductor and Choke
71-RLB9012-103KL
10MH 170MA 25.1 OHM Inductor and Choke 71-RLB9012-103KL
FIXED IND 10MH 170MA 25.1 OHM TH Product overview: RLB9012-103KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MH, 170MA, 25.1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10MH, 170MA, 25.1 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB9012-103KL can be used for catalog matching and distributor lookup.

FIXED IND 10MH 170MA 25.1 OHM TH Product overview: RLB9012-103KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MH, 170MA, 25.1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10MH, 170MA, 25.1 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB9012-103KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - RLB9012-103KL
891947-RLB9012-103KL
Fixed Inductors - RLB9012-103KL 891947-RLB9012-103KL
Manufacturer: Bourns Inc. Win Source Part Number: 891947-RLB9012-103KL Series: RLB9012 Operating Temperature Range: -55°C ~ 125°C Features: 10 mH Unshielded Wirewound Inductor 170 mA 25.1Ohm Max Radial, Vertical Cylinder Package: Bulk Package: Radial, Vertical Cylinder Mounting: Through Hole Family Name: RLB9012 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000

Manufacturer: Bourns Inc.
Win Source Part Number: 891947-RLB9012-103KL
Series: RLB9012
Operating Temperature Range: -55°C ~ 125°C
Features: 10 mH Unshielded Wirewound Inductor 170 mA 25.1Ohm Max Radial, Vertical Cylinder
Package: Bulk
Package: Radial, Vertical Cylinder
Mounting: Through Hole
Family Name: RLB9012
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000

Buy Now Datasheet
Fixed Inductors - RLB9012-103KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB9012-103KL-ND
Fixed Inductors RLB9012-103KL-ND
10mH Unshielded Wirewound Inductor 170mA 25.1Ohm Max Radial, Vertical Cylinder

10mH Unshielded Wirewound Inductor 170mA 25.1Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, Power, 0.1H, 0.17A, 10%; Product Range Bourns - 32M9847 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Power, 0.1H, 0.17A, 10%; Product Range Bourns
32M9847
Inductor, Power, 0.1H, 0.17A, 10%; Product Range Bourns 32M9847
INDUCTOR, POWER, 0.1H, 0.17A, 10%; Product Range:RLB Series; Inductance:10mH; Inductor Construction:Unshiel ded; RMS Current (Irms):170mA; Saturation Current (Isat):-; DC Resistance Max:25.1ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, POWER, 0.1H, 0.17A, 10%; Product Range:RLB Series; Inductance:10mH; Inductor Construction:Unshielded; RMS Current (Irms):170mA; Saturation Current (Isat):-; DC Resistance Max:25.1ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site
Inductor, Power, 0.1H, 0.17A, 10% Rohs Compliant Bourns - 92AH5867 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Power, 0.1H, 0.17A, 10% Rohs Compliant Bourns
92AH5867
Inductor, Power, 0.1H, 0.17A, 10% Rohs Compliant Bourns 92AH5867
INDUCTOR, POWER, 0.1H, 0.17A, 10% ROHS COMPLIANT: YES

INDUCTOR, POWER, 0.1H, 0.17A, 10% ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-RLB9012-103KL 891947-RLB9012-103KL RLB9012-103KL-ND 32M9847 92AH5867
Product Name 10MH 170MA 25.1 OHM Inductor and Choke Fixed Inductors - RLB9012-103KL Fixed Inductors Inductor, Power, 0.1H, 0.17A, 10%; Product Range Bourns Inductor, Power, 0.1H, 0.17A, 10% Rohs Compliant Bourns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole Through Hole
Technology Drum Core, Wirewound Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 10000 microH 10000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - RC-10-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 1674-CL1008-2225JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details