The RLB9012-101KL is a fixed inductor manufactured by Bourns Inc., featuring an inductance of 100 µH with a tolerance of ±10%. It is designed for a maximum direct current (IDC) of 1.4 A and has a maximum DC resistance (RDC) of 280 mΩ. The inductor operates within a temperature range of -55 °C to +125 °C, making it suitable for various applications, including power supplies and DC/DC converters. The core material is a ferrite DR core, and it utilizes enameled copper wire for winding. The inductor is packaged in bulk, with 200 pieces per tray, and is compliant with RoHS regulations. Its dimensions are optimized for through-hole mounting in a radial, vertical cylinder configuration.
FIXED IND 100UH 1.4A 280 MOHM TH Product overview: RLB9012-101KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 1.4A, 280 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 1.4A, 280 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB9012-101KL can be used for catalog matching and distributor lookup.
100µH Unshielded Wirewound Inductor 1.4A 280mOhm Max Radial, Vertical Cylinder
Manufacturer: Bourns Inc.
Win Source Part Number: 891946-RLB9012-101KL
Series: RLB9012
Operating Temperature Range: -55°C ~ 125°C
Features: 100 µH Unshielded Wirewound Inductor 1.4 A 280mOhm Max Radial, Vertical Cylinder
Package: Bulk
Package: Radial, Vertical Cylinder
Mounting: Through Hole
Family Name: RLB9012
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
INDUCTOR, 100UH, RADIAL LEADED; Product Range:RLB Series; Inductance:100µH; Inductor Construction:Unshiel
FIXED IND 100UH 1.4A 280 MOHM TH
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-RLB9012-101KL | RLB9012-101KL-ND | 891946-RLB9012-101KL | 32M9845 | RLB9012-101KL |
| Product Name | 100UH 1.4A 280 MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors - RLB9012-101KL | Inductor, 100Uh, Radial Leaded; Product Range Bourns | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Through Hole | Through Hole | Through Hole | Through Hole; Through Hole | |
| Technology | Drum Core, Wirewound | Wirewound | Wirewound; Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | ||
| Inductance Range | 100 microH | 100 microH | 100 microH |