Bourns, Inc. Inductor, 100Uh, Radial Leaded; Product Range Bourns RLB9012-101KL.

Description
INDUCTOR, 100UH, RADIAL LEADED; Product Range:RLB Series; Inductance:100µH; Inductor Construction:Unshiel ded; RMS Current (Irms):1.4A; Saturation Current (Isat):-; DC Resistance Max:0.28ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 100UH, RADIAL LEADED; Product Range:RLB Series; Inductance:100µH; Inductor Construction:Unshiel ded; RMS Current (Irms):1.4A; Saturation Current (Isat):-; DC Resistance Max:0.28ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 100Uh, Radial Leaded; Product Range Bourns - 28AC1695 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, Radial Leaded; Product Range Bourns
28AC1695
Inductor, 100Uh, Radial Leaded; Product Range Bourns 28AC1695
INDUCTOR, 100UH, RADIAL LEADED; Product Range:RLB Series; Inductance:100µH; Inductor Construction:Unshiel ded; RMS Current (Irms):1.4A; Saturation Current (Isat):-; DC Resistance Max:0.28ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 100UH, RADIAL LEADED; Product Range:RLB Series; Inductance:100µH; Inductor Construction:Unshielded; RMS Current (Irms):1.4A; Saturation Current (Isat):-; DC Resistance Max:0.28ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 28AC1695
Product Name Inductor, 100Uh, Radial Leaded; Product Range Bourns
Inductance Range 100 microH
Inductance Tolerance 10 (+/- %)
DCR 0.2800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 1234268 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 1000 microH
Rated DC Current 10000 milliamps
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details