Bourns, Inc. 10UH 3.4A 45 MOHM Inductor and Choke RLB9012-100KL

Description
FIXED IND 10UH 3.4A 45 MOHM TH Product overview: RLB9012-100KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 3.4A, 45 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 3.4A, 45 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB9012-100KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 10UH 3.4A 45 MOHM TH Product overview: RLB9012-100KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 3.4A, 45 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 3.4A, 45 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB9012-100KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10UH 3.4A 45 MOHM Inductor and Choke - 71-RLB9012-100KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10UH 3.4A 45 MOHM Inductor and Choke
71-RLB9012-100KL
10UH 3.4A 45 MOHM Inductor and Choke 71-RLB9012-100KL
FIXED IND 10UH 3.4A 45 MOHM TH Product overview: RLB9012-100KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 3.4A, 45 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 3.4A, 45 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB9012-100KL can be used for catalog matching and distributor lookup.

FIXED IND 10UH 3.4A 45 MOHM TH Product overview: RLB9012-100KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 3.4A, 45 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 3.4A, 45 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB9012-100KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - RLB9012-100KL
891945-RLB9012-100KL
Fixed Inductors - RLB9012-100KL 891945-RLB9012-100KL
Manufacturer: Bourns Inc. Win Source Part Number: 891945-RLB9012-100KL Series: RLB9012 Operating Temperature Range: -55°C ~ 125°C Features: 10 µH Unshielded Wirewound Inductor 3.4 A 45mOhm Max Radial, Vertical Cylinder Package: Bulk Package: Radial, Vertical Cylinder Mounting: Through Hole Family Name: RLB9012 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000

Manufacturer: Bourns Inc.
Win Source Part Number: 891945-RLB9012-100KL
Series: RLB9012
Operating Temperature Range: -55°C ~ 125°C
Features: 10 µH Unshielded Wirewound Inductor 3.4 A 45mOhm Max Radial, Vertical Cylinder
Package: Bulk
Package: Radial, Vertical Cylinder
Mounting: Through Hole
Family Name: RLB9012
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000

Buy Now Datasheet
Fixed Inductors - RLB9012-100KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB9012-100KL-ND
Fixed Inductors RLB9012-100KL-ND
10µH Unshielded Wirewound Inductor 3.4A 45mOhm Max Radial, Vertical Cylinder

10µH Unshielded Wirewound Inductor 3.4A 45mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Fixed Inductors - RLB9012-100KL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
RLB9012-100KL
Fixed Inductors RLB9012-100KL
FIXED IND 10UH 3.4A 45 MOHM TH

FIXED IND 10UH 3.4A 45 MOHM TH

Supplier's Site Datasheet
Inductor, 10Uh, Radial Leaded; Product Range Bourns - 32M9844 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Radial Leaded; Product Range Bourns
32M9844
Inductor, 10Uh, Radial Leaded; Product Range Bourns 32M9844
INDUCTOR, 10UH, RADIAL LEADED; Product Range:RLB Series; Inductance:10µH; Inductor Construction:Unshiel ded; RMS Current (Irms):3.4A; Saturation Current (Isat):-; DC Resistance Max:0.045ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 10UH, RADIAL LEADED; Product Range:RLB Series; Inductance:10µH; Inductor Construction:Unshielded; RMS Current (Irms):3.4A; Saturation Current (Isat):-; DC Resistance Max:0.045ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-RLB9012-100KL 891945-RLB9012-100KL RLB9012-100KL-ND RLB9012-100KL 32M9844
Product Name 10UH 3.4A 45 MOHM Inductor and Choke Fixed Inductors - RLB9012-100KL Fixed Inductors Fixed Inductors Inductor, 10Uh, Radial Leaded; Product Range Bourns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole Through Hole Through Hole; Through Hole
Technology Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 10 microH 10 microH 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2473JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2-2176797-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-20N 0402CS-20NXJRW , 0402CS-20NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details