Bourns, Inc. Fixed Inductors RLB1314-681KL

Description
680µH Unshielded Wirewound Inductor 380mA 790mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
680µH Unshielded Wirewound Inductor 380mA 790mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RLB1314-681KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB1314-681KL-ND
Fixed Inductors RLB1314-681KL-ND
680µH Unshielded Wirewound Inductor 380mA 790mOhm Max Radial, Vertical Cylinder

680µH Unshielded Wirewound Inductor 380mA 790mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
680UH 380MA 790MOHM Inductor and Choke - 71-RLB1314-681KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
680UH 380MA 790MOHM Inductor and Choke
71-RLB1314-681KL
680UH 380MA 790MOHM Inductor and Choke 71-RLB1314-681KL
FIXED IND 680UH 380MA 790MOHM TH Product overview: RLB1314-681KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680UH, 380MA, 790MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 680UH, 380MA, 790MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB1314-681KL can be used for catalog matching and distributor lookup.

FIXED IND 680UH 380MA 790MOHM TH Product overview: RLB1314-681KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680UH, 380MA, 790MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 680UH, 380MA, 790MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB1314-681KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor,ferrite,680Uh,10+% Tol,10-% Tol Rohs Compliant Bourns - 61J7963 - Newark, An Avnet Company
Chicago, IL, United States
Inductor,ferrite,680Uh,10+% Tol,10-% Tol Rohs Compliant Bourns
61J7963
Inductor,ferrite,680Uh,10+% Tol,10-% Tol Rohs Compliant Bourns 61J7963
Inductor,Ferrite,680 uH,10+% Tol,10-% Tol RoHS Compliant: Yes

Inductor,Ferrite,680uH,10+% Tol,10-% Tol RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number RLB1314-681KL-ND 71-RLB1314-681KL 61J7963
Product Name Fixed Inductors 680UH 380MA 790MOHM Inductor and Choke Inductor,ferrite,680Uh,10+% Tol,10-% Tol Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2103JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1620140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1400 microH
Lead Style Radial; Radial
View Details
Dual 3000uH 40A 0.006Ohm Inductor and Choke - 839-DKIP-0233-4003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 3000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers