Bourns, Inc. 4.7MH 140MA 5.6 OHM Inductor and Choke RLB1314-472KL

Description
FIXED IND 4.7MH 140MA 5.6 OHM TH Product overview: RLB1314-472KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7MH, 140MA, 5.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7MH, 140MA, 5.6 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB1314-472KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4.7MH 140MA 5.6 OHM TH Product overview: RLB1314-472KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7MH, 140MA, 5.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7MH, 140MA, 5.6 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB1314-472KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.7MH 140MA 5.6 OHM Inductor and Choke - 71-RLB1314-472KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7MH 140MA 5.6 OHM Inductor and Choke
71-RLB1314-472KL
4.7MH 140MA 5.6 OHM Inductor and Choke 71-RLB1314-472KL
FIXED IND 4.7MH 140MA 5.6 OHM TH Product overview: RLB1314-472KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7MH, 140MA, 5.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7MH, 140MA, 5.6 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB1314-472KL can be used for catalog matching and distributor lookup.

FIXED IND 4.7MH 140MA 5.6 OHM TH Product overview: RLB1314-472KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7MH, 140MA, 5.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7MH, 140MA, 5.6 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB1314-472KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - RLB1314-472KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB1314-472KL-ND
Fixed Inductors RLB1314-472KL-ND
4.7mH Unshielded Wirewound Inductor 140mA 5.6Ohm Max Radial, Vertical Cylinder

4.7mH Unshielded Wirewound Inductor 140mA 5.6Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor,ferrite,4.7Mh,10+% Tol,10-% Tol Rohs Compliant Bourns - 61J7960 - Newark, An Avnet Company
Chicago, IL, United States
Inductor,ferrite,4.7Mh,10+% Tol,10-% Tol Rohs Compliant Bourns
61J7960
Inductor,ferrite,4.7Mh,10+% Tol,10-% Tol Rohs Compliant Bourns 61J7960
Inductor,Ferrite,4.7 mH,10+% Tol,10-% Tol RoHS Compliant: Yes

Inductor,Ferrite,4.7mH,10+% Tol,10-% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-RLB1314-472KL RLB1314-472KL-ND 61J7960
Product Name 4.7MH 140MA 5.6 OHM Inductor and Choke Fixed Inductors Inductor,ferrite,4.7Mh,10+% Tol,10-% Tol Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 4700 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R56M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 237-2281-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL0603-2684JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details