470µH Unshielded Wirewound Inductor 460mA 510mOhm Max Radial, Vertical Cylinder
INDUCTOR, 470UH, 10%, 460MA, RADIAL; Product Range:RLB Series; Inductance:470µH; Inductor Construction:Unshiel
INDUCTOR, 470UH, 10%, 0.46A, RADIAL; Product Range:RLB Series; Inductance:470µH; RMS Current (Irms):460mA; Saturation Current (Isat):460mA; DC Resistance Max:0.51ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2018); Core RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | RLB1314-471KL-ND | 61J7959 |
| Product Name | Fixed Inductors | Inductor, 470Uh, 10%, 460Ma, Radial; Product Range Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Through Hole | |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |