Bourns, Inc. Fixed Inductors RLB1314-3R3ML

Description
3.3µH Unshielded Wirewound Inductor 5.6A 8mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
3.3µH Unshielded Wirewound Inductor 5.6A 8mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RLB1314-3R3ML-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB1314-3R3ML-ND
Fixed Inductors RLB1314-3R3ML-ND
3.3µH Unshielded Wirewound Inductor 5.6A 8mOhm Max Radial, Vertical Cylinder

3.3µH Unshielded Wirewound Inductor 5.6A 8mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1201387-RLB1314-3R3ML
Inductors, Coils, Chokes - Fixed Inductors 1201387-RLB1314-3R3ML
Win Source Part Number: 1201387-RLB1314-3R3M L Category: Inductors, Coils, Chokes>Fixed Inductors Series: RLB Type: Drum Core, Wirewound Package: Bulk Shielding: Unshielded Inductance: 3.3 µH Height - Seated (Max): 0.512" (13.00mm) Standard Package: 150 Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 90 @ 7.96MHz Frequency - Self Resonant: 59MHz Mounting Type: Through Hole Package / Case: Radial, Vertical Cylinder DC Resistance (DCR): 8mOhm Max Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.461" Dia (11.70mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable Current Rating (Amps): 5.6 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -RLB1314-3R3ML,RLB13 143R3ML Base Product Number: RLB1314

Win Source Part Number: 1201387-RLB1314-3R3ML
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: RLB
Type: Drum Core, Wirewound
Package: Bulk
Shielding: Unshielded
Inductance: 3.3 µH
Height - Seated (Max): 0.512" (13.00mm)
Standard Package: 150
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 90 @ 7.96MHz
Frequency - Self Resonant: 59MHz
Mounting Type: Through Hole
Package / Case: Radial, Vertical Cylinder
DC Resistance (DCR): 8mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.461" Dia (11.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
Current Rating (Amps): 5.6 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -RLB1314-3R3ML,RLB13143R3ML
Base Product Number: RLB1314

Buy Now Datasheet
3.3UH 5.6A 8 MOHM Inductor and Choke - 71-RLB1314-3R3ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3UH 5.6A 8 MOHM Inductor and Choke
71-RLB1314-3R3ML
3.3UH 5.6A 8 MOHM Inductor and Choke 71-RLB1314-3R3ML
FIXED IND 3.3UH 5.6A 8 MOHM TH Product overview: RLB1314-3R3ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 5.6A, 8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 5.6A, 8 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB1314-3R3ML can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 5.6A 8 MOHM TH Product overview: RLB1314-3R3ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 5.6A, 8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 5.6A, 8 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB1314-3R3ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Ferrite, 3.3Uh, 20%; Product Range Bourns - 61J7954 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Ferrite, 3.3Uh, 20%; Product Range Bourns
61J7954
Inductor, Ferrite, 3.3Uh, 20%; Product Range Bourns 61J7954
INDUCTOR, FERRITE, 3.3UH, 20%; Product Range:RLB Series; Inductance:3.3µH; Inductor Construction:Unshiel ded; RMS Current (Irms):-; Saturation Current (Isat):5.6A; DC Resistance Max:0.008ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, FERRITE, 3.3UH, 20%; Product Range:RLB Series; Inductance:3.3µH; Inductor Construction:Unshielded; RMS Current (Irms):-; Saturation Current (Isat):5.6A; DC Resistance Max:0.008ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number RLB1314-3R3ML-ND 1201387-RLB1314-3R3ML 71-RLB1314-3R3ML 61J7954
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 3.3UH 5.6A 8 MOHM Inductor and Choke Inductor, Ferrite, 3.3Uh, 20%; Product Range Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 105 C (-40 to 221 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - FIT106-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Adjustable Inductors - 1956-1087-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 101
View Details
2 suppliers