Bourns, Inc. Fixed Inductors RLB1314-332KL

Description
3.3mH Unshielded Inductor 170mA 3.7Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
3.3mH Unshielded Inductor 170mA 3.7Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RLB1314-332KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB1314-332KL-ND
Fixed Inductors RLB1314-332KL-ND
3.3mH Unshielded Inductor 170mA 3.7Ohm Max Radial, Vertical Cylinder

3.3mH Unshielded Inductor 170mA 3.7Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
3.3MH 170MA 3.7 OHM Inductor and Choke - 71-RLB1314-332KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3MH 170MA 3.7 OHM Inductor and Choke
71-RLB1314-332KL
3.3MH 170MA 3.7 OHM Inductor and Choke 71-RLB1314-332KL
FIXED IND 3.3MH 170MA 3.7 OHM TH Product overview: RLB1314-332KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3MH, 170MA, 3.7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3MH, 170MA, 3.7 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB1314-332KL can be used for catalog matching and distributor lookup.

FIXED IND 3.3MH 170MA 3.7 OHM TH Product overview: RLB1314-332KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3MH, 170MA, 3.7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3MH, 170MA, 3.7 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB1314-332KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 3.3Mh, 10%, 0.17A, Radial; Product Range Bourns - 61J7956 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Mh, 10%, 0.17A, Radial; Product Range Bourns
61J7956
Inductor, 3.3Mh, 10%, 0.17A, Radial; Product Range Bourns 61J7956
INDUCTOR, 3.3MH, 10%, 0.17A, RADIAL; Product Range:RLB Series; Inductance:3.3mH; Inductor Construction:Unshiel ded; RMS Current (Irms):170mA; Saturation Current (Isat):-; DC Resistance Max:3.7ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 3.3MH, 10%, 0.17A, RADIAL; Product Range:RLB Series; Inductance:3.3mH; Inductor Construction:Unshielded; RMS Current (Irms):170mA; Saturation Current (Isat):-; DC Resistance Max:3.7ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number RLB1314-332KL-ND 71-RLB1314-332KL 61J7956
Product Name Fixed Inductors 3.3MH 170MA 3.7 OHM Inductor and Choke Inductor, 3.3Mh, 10%, 0.17A, Radial; Product Range Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1620309 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
View Details
Fixed Inductors - 1674-CL0603-2334JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details