Bourns, Inc. Fixed Inductors RLB1314-222KL

Description
2.2mH Unshielded Wirewound Inductor 210mA 2.9Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
2.2mH Unshielded Wirewound Inductor 210mA 2.9Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RLB1314-222KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB1314-222KL-ND
Fixed Inductors RLB1314-222KL-ND
2.2mH Unshielded Wirewound Inductor 210mA 2.9Ohm Max Radial, Vertical Cylinder

2.2mH Unshielded Wirewound Inductor 210mA 2.9Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor,ferrite,2.2Mh,10+% Tol,10-% Tol Rohs Compliant Bourns - 61J7953 - Newark, An Avnet Company
Chicago, IL, United States
Inductor,ferrite,2.2Mh,10+% Tol,10-% Tol Rohs Compliant Bourns
61J7953
Inductor,ferrite,2.2Mh,10+% Tol,10-% Tol Rohs Compliant Bourns 61J7953
Inductor,Ferrite,2.2 mH,10+% Tol,10-% Tol RoHS Compliant: Yes

Inductor,Ferrite,2.2mH,10+% Tol,10-% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number RLB1314-222KL-ND 61J7953
Product Name Fixed Inductors Inductor,ferrite,2.2Mh,10+% Tol,10-% Tol Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J104JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1858184 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-DKFP-C22C-D347-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details