Bourns, Inc. Fixed Inductors RLB1314-153KL

Description
15mH Unshielded Wirewound Inductor 82mA 15Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
15mH Unshielded Wirewound Inductor 82mA 15Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RLB1314-153KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB1314-153KL-ND
Fixed Inductors RLB1314-153KL-ND
15mH Unshielded Wirewound Inductor 82mA 15Ohm Max Radial, Vertical Cylinder

15mH Unshielded Wirewound Inductor 82mA 15Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
15MH 82MA 15 OHM Inductor and Choke - 71-RLB1314-153KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15MH 82MA 15 OHM Inductor and Choke
71-RLB1314-153KL
15MH 82MA 15 OHM Inductor and Choke 71-RLB1314-153KL
FIXED IND 15MH 82MA 15 OHM TH Product overview: RLB1314-153KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MH, 82MA, 15 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15MH, 82MA, 15 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB1314-153KL can be used for catalog matching and distributor lookup.

FIXED IND 15MH 82MA 15 OHM TH Product overview: RLB1314-153KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MH, 82MA, 15 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15MH, 82MA, 15 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB1314-153KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Ferrite, 15Mh, 10%; Product Range Bourns - 61J7950 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Ferrite, 15Mh, 10%; Product Range Bourns
61J7950
Inductor, Ferrite, 15Mh, 10%; Product Range Bourns 61J7950
INDUCTOR, FERRITE, 15MH, 10%; Product Range:RLB Series; Inductance:15mH; Inductor Construction:Unshiel ded; RMS Current (Irms):-; Saturation Current (Isat):82mA; DC Resistance Max:15ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, FERRITE, 15MH, 10%; Product Range:RLB Series; Inductance:15mH; Inductor Construction:Unshielded; RMS Current (Irms):-; Saturation Current (Isat):82mA; DC Resistance Max:15ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number RLB1314-153KL-ND 71-RLB1314-153KL 61J7950
Product Name Fixed Inductors 15MH 82MA 15 OHM Inductor and Choke Inductor, Ferrite, 15Mh, 10%; Product Range Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-100-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
5 suppliers
Ferrite Beads and Chips - 2019-CZP2AFTTD601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - 2176781-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.1000 microH
View Details
Specs
Application RF Choke
View Details