15µH Unshielded Wirewound Inductor 2.6A 19mOhm Max Radial, Vertical Cylinder
INDUCTOR, 15UH, 20%, 2.6A, RADIAL; Product Range:RLB Series; Inductance:15µH; RMS Current (Irms):-; Saturation Current (Isat):2.6A; DC Resistance Max:0.019ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (15-Jan-2018); Core RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | RLB1314-150ML-ND | 06X6912 |
| Product Name | Fixed Inductors | Inductor, 15Uh, 20%, 2.6A, Radial; Product Range Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Through Hole | |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |