FIXED IND 1MH 310MA 1.3 OHM TH Product overview: RLB1314-102KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MH, 310MA, 1.3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1MH, 310MA, 1.3 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB1314-102KL can be used for catalog matching and distributor lookup.
Bourns RLB1314-102KL Radial Inductor
Bourns RLB1314-102KL Radial Inductor
1mH Unshielded Wirewound Inductor 310mA 1.3Ohm Max Radial, Vertical Cylinder
INDUCTOR, 1MH, 10%, 0.31A, RADIAL; Product Range:RLB Series; Inductance:1mH; RMS Current (Irms):310mA; Saturation Current (Isat):310mA; DC Resistance Max:1.3ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2018); Core RoHS Compliant: Yes
INDUCTOR, 1MH, 10%, 310MA, RADIAL; Product Range:RLB Series; Inductance:1mH; Inductor Construction:Unshiel
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-RLB1314-102KL | 8749813 | 1728410 | RLB1314-102KL-ND | 06X6910 |
| Product Name | 1MH 310MA 1.3 OHM Inductor and Choke | Leaded Inductors | Leaded Inductors | Fixed Inductors | Inductor, 1Mh, 10%, 0.31A, Radial; Product Range Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Mounting Option | Through Hole | Through Hole | |||
| Technology | Drum Core, Wirewound | ||||
| Core Material | Ferrite | Ferrite; Ferrite dr | Ferrite; Ferrite dr | Ferrite; Drum Core, Wirewound | |
| Inductance Range | 1000 microH | 1000 microH | 1000 microH | 1000 microH |