10µH Unshielded Wirewound Inductor 3.2A 15mOhm Max Radial, Vertical Cylinder
FIXED IND 10UH 3.2A 15 MOHM TH Product overview: RLB1314-100KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 3.2A, 15 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 3.2A, 15 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB1314-100KL can be used for catalog matching and distributor lookup.
3.2A 10uH ±10% Plugin,D11.7xL12mm Power Inductors ROHS
FIXED IND 10UH 3.2A 15 MOHM TH
MAGNETICS - FIXED INDUCTOR THROUGH HOLE; Product Range:RLB Series; Inductance:-; RMS Current (Irms):-; Saturation Current (Isat):-; DC Resistance Max:-; Inductance Tolerance:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | RLB1314-100KL-ND | 71-RLB1314-100KL | RLB1314-100KL | RLB1314-100KL | 06X6908 |
| Product Name | Fixed Inductors | 10UH 3.2A 15 MOHM Inductor and Choke | Inductors/Coils/Transformers >> Power Inductors | Fixed Inductors | Magnetics Fixed Inductor Through Hole; Product Range Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 105 C (-40 to 221 F) | ||
| Mounting Option | Through Hole | Through Hole | Through Hole; Through Hole | Through Hole | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | ||
| Configuration | Fixed | Fixed | |||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |