Bourns, Inc. Fixed Inductors RLB1112V4-332J

Description
3.3mH Unshielded Wirewound Inductor 280mA 4.9Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
3.3mH Unshielded Wirewound Inductor 280mA 4.9Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-RLB1112V4-332JTR-ND - DigiKey
Thief River Falls, MN, United States
3.3mH Unshielded Wirewound Inductor 280mA 4.9Ohm Max Radial, Vertical Cylinder

3.3mH Unshielded Wirewound Inductor 280mA 4.9Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Fixed Inductors - 118-RLB1112V4-332JCT-ND - DigiKey
Thief River Falls, MN, United States
3.3mH Unshielded Wirewound Inductor 280mA 4.9Ohm Max Radial, Vertical Cylinder

3.3mH Unshielded Wirewound Inductor 280mA 4.9Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-RLB1112V4-332JTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details