Bourns, Inc. Fixed Inductors RLB1112V4-222J

Description
2.2mH Unshielded Wirewound Inductor 350mA 3.2Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
2.2mH Unshielded Wirewound Inductor 350mA 3.2Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-RLB1112V4-222JTR-ND - DigiKey
Thief River Falls, MN, United States
2.2mH Unshielded Wirewound Inductor 350mA 3.2Ohm Max Radial, Vertical Cylinder

2.2mH Unshielded Wirewound Inductor 350mA 3.2Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Fixed Inductors - 118-RLB1112V4-222JCT-ND - DigiKey
Thief River Falls, MN, United States
2.2mH Unshielded Wirewound Inductor 350mA 3.2Ohm Max Radial, Vertical Cylinder

2.2mH Unshielded Wirewound Inductor 350mA 3.2Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-RLB1112V4-222JTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-15N 0402CT-15NXJRW , 0402CT-15NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Smoothing Filter Chokes - C-56U - Triad Magnetics
Specs
Inductance Range 35000 microH
Rated DC Current 2000 milliamps
DCR 0.7900 ohms
View Details
4 suppliers
Common Mode Chokes - 486-5726-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details