Bourns, Inc. Fixed Inductors RLB1112V4-152J

Description
1.5mH Unshielded Wirewound Inductor 430mA 2.4Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
1.5mH Unshielded Wirewound Inductor 430mA 2.4Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-RLB1112V4-152JTR-ND - DigiKey
Thief River Falls, MN, United States
1.5mH Unshielded Wirewound Inductor 430mA 2.4Ohm Max Radial, Vertical Cylinder

1.5mH Unshielded Wirewound Inductor 430mA 2.4Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Fixed Inductors - 118-RLB1112V4-152JCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.5MH 430MA 2.4 OHM TH

FIXED IND 1.5MH 430MA 2.4 OHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-RLB1112V4-152JTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Compensated High Current Choke, 1-phase - DKIV-1 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 150 to 8200 microH
View Details
AX97 Series SMD Power Shielded Inductors - AX97-404R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0100 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KL32TTE4R7K - 975126-KL32TTE4R7K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 4.7 microH
View Details