Bourns, Inc. 5.6MH 170MA 16 OHM Inductor and Choke RLB1014-562KL

Description
FIXED IND 5.6MH 170MA 16 OHM TH Product overview: RLB1014-562KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6MH, 170MA, 16 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.6MH, 170MA, 16 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB1014-562KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 5.6MH 170MA 16 OHM TH Product overview: RLB1014-562KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6MH, 170MA, 16 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.6MH, 170MA, 16 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB1014-562KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.6MH 170MA 16 OHM Inductor and Choke - 71-RLB1014-562KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.6MH 170MA 16 OHM Inductor and Choke
71-RLB1014-562KL
5.6MH 170MA 16 OHM Inductor and Choke 71-RLB1014-562KL
FIXED IND 5.6MH 170MA 16 OHM TH Product overview: RLB1014-562KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6MH, 170MA, 16 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.6MH, 170MA, 16 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB1014-562KL can be used for catalog matching and distributor lookup.

FIXED IND 5.6MH 170MA 16 OHM TH Product overview: RLB1014-562KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6MH, 170MA, 16 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.6MH, 170MA, 16 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB1014-562KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-RLB1014-562KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-RLB1014-562KL-ND
Fixed Inductors 118-RLB1014-562KL-ND
5.6mH Unshielded Wirewound Inductor 170mA 16Ohm Max Radial, Vertical Cylinder

5.6mH Unshielded Wirewound Inductor 170mA 16Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor,ferrite,5.6Mh,10+% Tol,10-% Tol Rohs Compliant Bourns - 75K7960 - Newark, An Avnet Company
Chicago, IL, United States
Inductor,ferrite,5.6Mh,10+% Tol,10-% Tol Rohs Compliant Bourns
75K7960
Inductor,ferrite,5.6Mh,10+% Tol,10-% Tol Rohs Compliant Bourns 75K7960
Inductor,Ferrite,5.6 mH,10+% Tol,10-% Tol RoHS Compliant: Yes

Inductor,Ferrite,5.6mH,10+% Tol,10-% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-RLB1014-562KL 118-RLB1014-562KL-ND 75K7960
Product Name 5.6MH 170MA 16 OHM Inductor and Choke Fixed Inductors Inductor,ferrite,5.6Mh,10+% Tol,10-% Tol Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 5600 microH
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2424-013 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 9200 to 300 microH
View Details
2 suppliers
Fixed Inductors - 2019-MHL1ECTTP18NJCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
View Details
Common Mode Chokes - 486-DKFP-B22B-D615-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0402FL Low Profile Chip Inductors - 0402FL-560 0402FL-560XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details