Bourns, Inc. Fixed Inductors - RLB1014-333KL RLB1014-333KL

Description
Manufacturer: Bourns Inc. Win Source Part Number: 891943-RLB1014-333KL Series: RLB Operating Temperature Range: -40°C ~ 105°C Features: 33 mH Unshielded Wirewound Inductor 74 mA 90Ohm Max Radial, Vertical Cylinder Package: Bulk Package: Radial, Vertical Cylinder Mounting: Through Hole Family Name: RLB1014 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 150 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 891943-RLB1014-333KL Series: RLB Operating Temperature Range: -40°C ~ 105°C Features: 33 mH Unshielded Wirewound Inductor 74 mA 90Ohm Max Radial, Vertical Cylinder Package: Bulk Package: Radial, Vertical Cylinder Mounting: Through Hole Family Name: RLB1014 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 150 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - RLB1014-333KL
891943-RLB1014-333KL
Fixed Inductors - RLB1014-333KL 891943-RLB1014-333KL
Manufacturer: Bourns Inc. Win Source Part Number: 891943-RLB1014-333KL Series: RLB Operating Temperature Range: -40°C ~ 105°C Features: 33 mH Unshielded Wirewound Inductor 74 mA 90Ohm Max Radial, Vertical Cylinder Package: Bulk Package: Radial, Vertical Cylinder Mounting: Through Hole Family Name: RLB1014 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 150 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000

Manufacturer: Bourns Inc.
Win Source Part Number: 891943-RLB1014-333KL
Series: RLB
Operating Temperature Range: -40°C ~ 105°C
Features: 33 mH Unshielded Wirewound Inductor 74 mA 90Ohm Max Radial, Vertical Cylinder
Package: Bulk
Package: Radial, Vertical Cylinder
Mounting: Through Hole
Family Name: RLB1014
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 150
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000

Buy Now Datasheet
Fixed Inductors - RLB1014-333KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB1014-333KL-ND
Fixed Inductors RLB1014-333KL-ND
33mH Unshielded Wirewound Inductor 74mA 90Ohm Max Radial, Vertical Cylinder

33mH Unshielded Wirewound Inductor 74mA 90Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
33MH 74MA 90 OHM Inductor and Choke - 71-RLB1014-333KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33MH 74MA 90 OHM Inductor and Choke
71-RLB1014-333KL
33MH 74MA 90 OHM Inductor and Choke 71-RLB1014-333KL
FIXED IND 33MH 74MA 90 OHM TH Product overview: RLB1014-333KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MH, 74MA, 90 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33MH, 74MA, 90 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB1014-333KL can be used for catalog matching and distributor lookup.

FIXED IND 33MH 74MA 90 OHM TH Product overview: RLB1014-333KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MH, 74MA, 90 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33MH, 74MA, 90 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB1014-333KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 0.033H, 10%, 7.4A, Radial; Product Range Bourns - 61J7936 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.033H, 10%, 7.4A, Radial; Product Range Bourns
61J7936
Inductor, 0.033H, 10%, 7.4A, Radial; Product Range Bourns 61J7936
INDUCTOR, 0.033H, 10%, 7.4A, RADIAL; Product Range:RLB Series; Inductance:33mH; Inductor Construction:Unshiel ded; RMS Current (Irms):74mA; Saturation Current (Isat):75mA; DC Resistance Max:90ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 0.033H, 10%, 7.4A, RADIAL; Product Range:RLB Series; Inductance:33mH; Inductor Construction:Unshielded; RMS Current (Irms):74mA; Saturation Current (Isat):75mA; DC Resistance Max:90ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 891943-RLB1014-333KL RLB1014-333KL-ND 71-RLB1014-333KL 61J7936
Product Name Fixed Inductors - RLB1014-333KL Fixed Inductors 33MH 74MA 90 OHM Inductor and Choke Inductor, 0.033H, 10%, 7.4A, Radial; Product Range Bourns
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole Through Hole
Technology Wirewound Drum Core, Wirewound
Lead Style Radial Radial Radial; Radial Radial
Core Material Ferrite; Drum Core, Wirewound Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DSO1-25-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME375-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4400 to ? microH
DCR 0.0490 ohms
View Details
4 suppliers
Power Inductors - ECS-MPI2520 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
Fixed Inductors - KQ1008TER33K - 1067840-KQ1008TER33K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.3300 microH
View Details