1.5mH Unshielded Wirewound Inductor 300mA 5.8Ohm Max Radial, Vertical Cylinder
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | RLB1014-152KL-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Through Hole |
| Core Material | Ferrite; Drum Core, Wirewound |
| Configuration | Fixed |
| Inductance Tolerance | 10 (+/- %) |