Bourns, Inc. 100MH 40MA 300 OHM Inductor and Choke RLB1014-104KL

Description
FIXED IND 100MH 40MA 300 OHM TH Product overview: RLB1014-104KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MH, 40MA, 300 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100MH, 40MA, 300 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB1014-104KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 100MH 40MA 300 OHM TH Product overview: RLB1014-104KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MH, 40MA, 300 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100MH, 40MA, 300 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB1014-104KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100MH 40MA 300 OHM Inductor and Choke - 71-RLB1014-104KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100MH 40MA 300 OHM Inductor and Choke
71-RLB1014-104KL
100MH 40MA 300 OHM Inductor and Choke 71-RLB1014-104KL
FIXED IND 100MH 40MA 300 OHM TH Product overview: RLB1014-104KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MH, 40MA, 300 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100MH, 40MA, 300 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB1014-104KL can be used for catalog matching and distributor lookup.

FIXED IND 100MH 40MA 300 OHM TH Product overview: RLB1014-104KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MH, 40MA, 300 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100MH, 40MA, 300 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB1014-104KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - RLB1014-104KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB1014-104KL-ND
Fixed Inductors RLB1014-104KL-ND
100mH Unshielded Wirewound Inductor 40mA 300Ohm Max Radial, Vertical Cylinder

100mH Unshielded Wirewound Inductor 40mA 300Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - RLB1014-104KL
1092370-RLB1014-104KL
Fixed Inductors - RLB1014-104KL 1092370-RLB1014-104KL
Manufacturer: Bourns Inc. Win Source Part Number: 1092370-RLB1014-104K L Packaging: Bulk Type: Wirewound Current Rating: 14mA Inductance: 100mH Height - Seated (Max): 0.512" (13.00mm) Mounting: Through Hole Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 30 @ 79.6kHz Frequency - Self Resonant: 100kHz Frequency - Test: 79.6kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 300 Ohm Max Status: Active Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1092370-RLB1014-104KL
Packaging: Bulk
Type: Wirewound
Current Rating: 14mA
Inductance: 100mH
Height - Seated (Max): 0.512" (13.00mm)
Mounting: Through Hole
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 30 @ 79.6kHz
Frequency - Self Resonant: 100kHz
Frequency - Test: 79.6kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 300 Ohm Max
Status: Active
Temperature Range - Operating: -40°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Inductor, Power, 0.1H, 0.014A, 10%; Product Range Bourns - 61J7932 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Power, 0.1H, 0.014A, 10%; Product Range Bourns
61J7932
Inductor, Power, 0.1H, 0.014A, 10%; Product Range Bourns 61J7932
INDUCTOR, POWER, 0.1H, 0.014A, 10%; Product Range:RLB Series; Inductance:100mH; Inductor Construction:Unshiel ded; RMS Current (Irms):14mA; Saturation Current (Isat):-; DC Resistance Max:300ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, POWER, 0.1H, 0.014A, 10%; Product Range:RLB Series; Inductance:100mH; Inductor Construction:Unshielded; RMS Current (Irms):14mA; Saturation Current (Isat):-; DC Resistance Max:300ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - RLB1014-104KL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
RLB1014-104KL
Fixed Inductors RLB1014-104KL
FIXED IND 100MH 40MA 300 OHM TH

FIXED IND 100MH 40MA 300 OHM TH

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-RLB1014-104KL RLB1014-104KL-ND 1092370-RLB1014-104KL 61J7932 RLB1014-104KL
Product Name 100MH 40MA 300 OHM Inductor and Choke Fixed Inductors Fixed Inductors - RLB1014-104KL Inductor, Power, 0.1H, 0.014A, 10%; Product Range Bourns Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole Through Hole Through Hole Through Hole; Through Hole
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Inductance Range 100000 microH 100000 microH 100000 microH 100000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C22C-041N-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
UT/ET Series Common Mode Inductors - UT2024-006 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 9000 to 300 microH
View Details
2 suppliers
Power Inductors - ECS-MPIL0530-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
View Details